The Type 168/185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with 50% derating above 85°C. The capacitors are non-polar, non-inductive, and fit in rugged rectangular plastic cases with UL94V-0 rated case and epoxy fill. The part number 168104J50A-F corresponds to a 0.1 µF capacitor with ±5% tolerance and 50 Vdc rating, housed in a case measuring 7.2 mm in length, 2.5 mm in thickness, and 6.5 mm in height. It is available in bulk or ammo pack formats.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.1µF 50V
0.1µF Film Capacitor 30V 50V Polyester, Metallized Radial
The Type 168/185 series radial lead metallized polyester box capacitors are available in bulk (Type 168) or on ammo pack or tape and reel (Type 185). These capacitors are constructed in rugged rectangular plastic cases and all come with 5.0 mm (0.197“) lead spacing. They are good for general purpose applications such as bypass, decoupling, energy storage/discharge and arc suppression.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 168104J50A-F | 2002-168104J50A-F | 338-3261-ND | 168104J50A-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |