+85 °C Snap-Mount Aluminum Electrolytic Capacitors|•High Ripple Currents Ratings|•Rugged Design|•Large Case Size Selection|•Capacitan
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 15000µF 50V
15000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 38.68mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 15000UF 20% 50V SNAP
| Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 159LBA050M2EG | 2002-159LBA050M2EG | 1572-1079-ND | 159LBA050M2EG |
| Product Name | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 15000 microF | 15000 microF | 15000 microF | 15000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 50 volts | 50 volts | 50 volts |