The 154PPB250K is a metallized polypropylene film capacitor rated for 250 VDC, with a capacitance of 0.15 µF, leaded radial construction, and dimensions of 26.5 mm in length, 16 mm in height, 7 mm in thickness, and a 22.5 mm lead pitch. It features a maximum dissipation factor of 0.001 at 1 kHz and 25°C, insulation resistance exceeding 30,000 MΩ×µF, self-inductance under 1 nH per mm of lead spacing, and operates from -55°C to +105°C. The case uses flame-retardant epoxy resin meeting UL 94V-0, with lead-free tinned copper leads. The capacitor is designed for high pulse current applications such as ballast controls and switching power supplies, with dielectric strength tested at 160% of rated DC voltage for 2 seconds at 25°C.
Power Film Dc Applications / Snubber Capacitors / Radial 6
Polypropylene Film Capacitors for Power Semiconductor Circuits|•Snubber Capacitor for Energy Conversion|•Power Semiconductor Circuits|•SCR Communication|•TV Deflection Circuits|•High Voltage|•High Current|•High Pulse Current Applications
CAP FILM 0.15UF 10% 250VDC RAD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 154PPB250K | 154PPB250K | 154PPB250K |
| Product Name | Film Paper Film Capacitors | IGBT Snubber Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF |