The 158ULR2R5MFH is a radial aluminum polymer capacitor rated for 2.5 VDC with a capacitance of 1500 µF, designed for DC-DC converters, voltage regulators, and decoupling applications. It has a maximum ESR of 7 mΩ at 100 kHz and 20°C, and supports a rated ripple current of 6100 mA at 105°C and 100 kHz. The component measures 8 mm in diameter by 11.5 mm in height and operates within a temperature range of -55°C to +105°C. It meets a load life requirement of 2000 hours at 105°C with rated voltage applied, maintaining capacitance change under 20% and leakage current within specified limits. The dissipation factor is capped at 10% at 120 Hz and 20°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POL 1500UF 20% 2.5V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 158ULR2R5MFH | 158ULR2R5MFH | 158ULR2R5MFH |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |