Cornell Dubilier Film Paper Film Capacitors 185103J100RAA-F

Description
Radial 5
Request a Quote
Description
Radial 5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, encapsulated in rectangular plastic cases meeting UL94V-0. Capacitance ranges from 0.001 µF to 1.0 µF, with voltage ratings from 50 to 400 Vdc, and operating temperatures from -55°C to +125°C. These non-polar capacitors feature a dissipation factor of ≤100×10⁻⁴ at 120 Hz for capacitances ≤0.1 µF, approximately 7 nH self-inductance, and a dielectric withstand voltage of 1.6× rated voltage. The part number 185103J100RAA-F corresponds to a 0.010 µF, ±5% tolerance, 100 Vdc variant in ammo pack, with dimensions of 7.2 mm length, 2.5 mm thickness, 6.5 mm height, and 0.5 mm lead diameter. Long-term capacitance stability is ≤±3% after two years, and insulation resistance is ≥30,000 MΩ for capacitances ≤0.33 µF at voltages ≤100 Vdc.

Datasheet Summary
Powered by GS/AI

The Type 185 series comprises radial lead metallized polyester capacitors with 5.0 mm lead spacing, encapsulated in rectangular plastic cases meeting UL94V-0. Capacitance ranges from 0.001 µF to 1.0 µF, with voltage ratings from 50 to 400 Vdc, and operating temperatures from -55°C to +125°C. These non-polar capacitors feature a dissipation factor of ≤100×10⁻⁴ at 120 Hz for capacitances ≤0.1 µF, approximately 7 nH self-inductance, and a dielectric withstand voltage of 1.6× rated voltage. The part number 185103J100RAA-F corresponds to a 0.010 µF, ±5% tolerance, 100 Vdc variant in ammo pack, with dimensions of 7.2 mm length, 2.5 mm thickness, 6.5 mm height, and 0.5 mm lead diameter. Long-term capacitance stability is ≤±3% after two years, and insulation resistance is ≥30,000 MΩ for capacitances ≤0.33 µF at voltages ≤100 Vdc.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 185103J100RAA-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
185103J100RAA-F
Film Paper Film Capacitors 185103J100RAA-F
Radial 5

Radial 5

Supplier's Site Datasheet
Film Capacitors - 338-4432-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-4432-1-ND
Film Capacitors 338-4432-1-ND
10000pF Film Capacitor 63V 100V Polyester, Metallized Radial

10000pF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - 338-4432-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-4432-2-ND
Film Capacitors 338-4432-2-ND
10000pF Film Capacitor 63V 100V Polyester, Metallized Radial

10000pF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors 2002-185103J100RAA-F
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.01µF 100V

Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.01µF 100V

Supplier's Site Datasheet
Film Capacitor - 185103J100RAA-F - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
185103J100RAA-F
Film Capacitor 185103J100RAA-F
The Type 168/185 series radial lead metallized polyester box capacitors are available in bulk (Type 168) or on ammo pack or tape and reel (Type 185). These capacitors are constructed in rugged rectangular plastic cases and all come with 5.0 mm (0.197“) lead spacing. They are good for general purpose applications such as bypass, decoupling, energy storage/discharge and arc suppression.

The Type 168/185 series radial lead metallized polyester box capacitors are available in bulk (Type 168) or on ammo pack or tape and reel (Type 185). These capacitors are constructed in rugged rectangular plastic cases and all come with 5.0 mm (0.197“) lead spacing. They are good for general purpose applications such as bypass, decoupling, energy storage/discharge and arc suppression.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 185103J100RAA-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
185103J100RAA-F
Capacitors - Film Capacitors 185103J100RAA-F
CAP FILM 10000PF 5% 100VDC RAD

CAP FILM 10000PF 5% 100VDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 185103J100RAA-F 338-4432-1-ND 2002-185103J100RAA-F 185103J100RAA-F 185103J100RAA-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Film Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101902U040AB1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details