Cornell Dubilier Aluminum Electrolytic Capacitors 157LBA400M2BF

Description
150µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.65786Ohm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
150µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.65786Ohm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 157LBA400M2BF-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
157LBA400M2BF-ND
Aluminum Electrolytic Capacitors 157LBA400M2BF-ND
150µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.65786Ohm @ 120Hz 2000 Hrs @ 85°C

150µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.65786Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - 157LBA400M2BF - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
157LBA400M2BF
Aluminum Electrolytic Capacitor 157LBA400M2BF
+85 °C Snap-Mount Aluminum Electrolytic Capacitors|•High Ripple Currents Ratings|•Rugged Design|•Large Case Size Selection|•Capacitan ce Range: 47 µF to 47,000 µF|•Voltage range: 10 WVDC to 500 WVDC|•Solvent Tolerant End Seal Standard|•For all general purpose high CV applications

+85 °C Snap-Mount Aluminum Electrolytic Capacitors|•High Ripple Currents Ratings|•Rugged Design|•Large Case Size Selection|•Capacitance Range: 47 µF to 47,000 µF|•Voltage range: 10 WVDC to 500 WVDC|•Solvent Tolerant End Seal Standard|•For all general purpose high CV applications

Supplier's Site
Aluminum Electrolytic Capacitors - 2002-157LBA400M2BF - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-157LBA400M2BF
Aluminum Electrolytic Capacitors 2002-157LBA400M2BF
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 150µF 400V

85 ºC Snap-Mount Aluminum Electrolytic Capacitors 150µF 400V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 157LBA400M2BF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
157LBA400M2BF
Capacitors - Aluminum Electrolytic Capacitors 157LBA400M2BF
CAP ALUM 150UF 20% 400V SNAP

CAP ALUM 150UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 157LBA400M2BF-ND 157LBA400M2BF 2002-157LBA400M2BF 157LBA400M2BF
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701178 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1295-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers