Cornell Dubilier Film Paper Film Capacitors 168222J100A-F

Description
Radial 5
Request a Quote
Description
Radial 5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 168/185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with 50% voltage derating above 85°C. The capacitors feature a non-inductive winding, non-polar construction, low leakage, and are housed in rugged rectangular plastic cases meeting UL94V-0. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The part 168222J100A-F corresponds to a 0.0022 µF capacitance at 100 Vdc with ±5% tolerance, bulk packaged, and has dimensions of 7.2 mm length, 2.5 mm thickness, 6.5 mm height, and 0.5 mm lead diameter.

Datasheet Summary
Powered by GS/AI

The Type 168/185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C with 50% voltage derating above 85°C. The capacitors feature a non-inductive winding, non-polar construction, low leakage, and are housed in rugged rectangular plastic cases meeting UL94V-0. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The part 168222J100A-F corresponds to a 0.0022 µF capacitance at 100 Vdc with ±5% tolerance, bulk packaged, and has dimensions of 7.2 mm length, 2.5 mm thickness, 6.5 mm height, and 0.5 mm lead diameter.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 168222J100A-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
168222J100A-F
Film Paper Film Capacitors 168222J100A-F
Radial 5

Radial 5

Supplier's Site Datasheet
Film Capacitors - 168222J100A-F-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
168222J100A-F-ND
Film Capacitors 168222J100A-F-ND
2200pF Film Capacitor 63V 100V Polyester, Metallized Radial

2200pF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors 2002-168222J100A-F
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.0022µF 100V

Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.0022µF 100V

Supplier's Site Datasheet
Film Capacitor - 168222J100A-F - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
168222J100A-F
Film Capacitor 168222J100A-F
The Type 168/185 series radial lead metallized polyester box capacitors are available in bulk (Type 168) or on ammo pack or tape and reel (Type 185). These capacitors are constructed in rugged rectangular plastic cases and all come with 5.0 mm (0.197“) lead spacing. They are good for general purpose applications such as bypass, decoupling, energy storage/discharge and arc suppression.

The Type 168/185 series radial lead metallized polyester box capacitors are available in bulk (Type 168) or on ammo pack or tape and reel (Type 185). These capacitors are constructed in rugged rectangular plastic cases and all come with 5.0 mm (0.197“) lead spacing. They are good for general purpose applications such as bypass, decoupling, energy storage/discharge and arc suppression.

Supplier's Site Datasheet
Capacitors - Film Capacitors 168222J100A-F
CAP FILM 2200PF 5% 100VDC RADIAL

CAP FILM 2200PF 5% 100VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 168222J100A-F 168222J100A-F-ND 2002-168222J100A-F 168222J100A-F 168222J100A-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Film Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105PMB122KTP1 - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Film Paper Film Capacitors - 106HC5700KR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers