157AVG035MFBJ is a radial aluminum polymer capacitor rated for 35 V DC, with a capacitance of 150 µF, a maximum ESR of 1.32629 Ω at 120 Hz and 20°C, and a rated ripple current of 1050 mA at 105°C. It measures 8 mm in diameter and 12 mm in length. The capacitor operates from -55°C to +125°C, has a capacitance tolerance of +20%, and meets load life and humidity test requirements with specified limits on capacitance change, dissipation factor, ESR, and leakage current under stress conditions.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
150µF 35V Aluminum - Polymer Capacitors Radial, Can 26mOhm 1500 Hrs @ 125°C
Aluminum Polymer Capacitors, High Temperature 150µF 35V
CAP ALUM POLY 150UF 20% 35V T/H
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 157AVG035MFBJ | 157AVG035MFBJ | 157AVG035MFBJ-ND | 2002-157AVG035MFBJ | 157AVG035MFBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |