Maxwell Technologies, Inc. Supercapacitors/Ultracapacitors 135888

Description
Maxwell Technologies 3.0V 3400F ultracapacitor cell is designed to support the latest trends in renewable energy, industrial electrification, and transportation. Designed from the ground up, Maxwell developed the 3.0V 3400F cell to be the highest energy, highest power workhorse of its ultracapacitor portfolio. Whether used alone, integrated into a module assembly, or in a hybrid configuration, Maxwells 3.0V 3400F product will help reduce the overall cost and weight of the system while improving the customers return on investment. Ultracapacitors are the technology of choice for long life and high power applications because of their long operating lifetime, low maintenance requirements, and superior cold weather performance compared to batteries. Features and Benefits Rated at 3.0V, 3400F High power and energy cell in the market DuraBlue Shock and Vibration Technology 1000 hour DC life at maximum operating temperature and voltage Designed for up to 1,000,000 duty cycles Laser weldable or screw post terminals Compliant with UL, RoHS, and REACH requirements Typical Applications Heavy transportation Hybrid buses Rail Truck Construction vehicles Heavy industrial and stationary solutions Backup and UPS systems STATCOM systems Grid, microgrid, and microturbines Automotive VSS EPAS EPAB Liftgate and Plow Backup power X-by-wire
Request a Quote Datasheet
Description
Maxwell Technologies 3.0V 3400F ultracapacitor cell is designed to support the latest trends in renewable energy, industrial electrification, and transportation. Designed from the ground up, Maxwell developed the 3.0V 3400F cell to be the highest energy, highest power workhorse of its ultracapacitor portfolio. Whether used alone, integrated into a module assembly, or in a hybrid configuration, Maxwells 3.0V 3400F product will help reduce the overall cost and weight of the system while improving the customers return on investment. Ultracapacitors are the technology of choice for long life and high power applications because of their long operating lifetime, low maintenance requirements, and superior cold weather performance compared to batteries. Features and Benefits Rated at 3.0V, 3400F High power and energy cell in the market DuraBlue Shock and Vibration Technology 1000 hour DC life at maximum operating temperature and voltage Designed for up to 1,000,000 duty cycles Laser weldable or screw post terminals Compliant with UL, RoHS, and REACH requirements Typical Applications Heavy transportation Hybrid buses Rail Truck Construction vehicles Heavy industrial and stationary solutions Backup and UPS systems STATCOM systems Grid, microgrid, and microturbines Automotive VSS EPAS EPAB Liftgate and Plow Backup power X-by-wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Supercapacitors/Ultracapacitors
135888
Supercapacitors/Ultracapacitors 135888
Maxwell Technologies 3.0V 3400F ultracapacitor cell is designed to support the latest trends in renewable energy, industrial electrification, and transportation. Designed from the ground up, Maxwell developed the 3.0V 3400F cell to be the highest energy, highest power workhorse of its ultracapacitor portfolio. Whether used alone, integrated into a module assembly, or in a hybrid configuration, Maxwells 3.0V 3400F product will help reduce the overall cost and weight of the system while improving the customers return on investment. Ultracapacitors are the technology of choice for long life and high power applications because of their long operating lifetime, low maintenance requirements, and superior cold weather performance compared to batteries. Features and Benefits Rated at 3.0V, 3400F High power and energy cell in the market DuraBlue Shock and Vibration Technology 1000 hour DC life at maximum operating temperature and voltage Designed for up to 1,000,000 duty cycles Laser weldable or screw post terminals Compliant with UL, RoHS, and REACH requirements Typical Applications Heavy transportation Hybrid buses Rail Truck Construction vehicles Heavy industrial and stationary solutions Backup and UPS systems STATCOM systems Grid, microgrid, and microturbines Automotive VSS EPAS EPAB Liftgate and Plow Backup power X-by-wire

Maxwell Technologies 3.0V 3400F ultracapacitor cell is designed to support the latest trends in renewable energy, industrial electrification, and transportation. Designed from the ground up, Maxwell developed the 3.0V 3400F cell to be the highest energy, highest power workhorse of its ultracapacitor portfolio. Whether used alone, integrated into a module assembly, or in a hybrid configuration, Maxwells 3.0V 3400F product will help reduce the overall cost and weight of the system while improving the customers return on investment.

Ultracapacitors are the technology of choice for long life and high power applications because of their long operating lifetime, low maintenance requirements, and superior cold weather performance compared to batteries.

Features and Benefits

  • Rated at 3.0V, 3400F
  • High power and energy cell in the market
  • DuraBlue Shock and Vibration Technology
  • 1000 hour DC life at maximum operating temperature and voltage
  • Designed for up to 1,000,000 duty cycles
  • Laser weldable or screw post terminals
  • Compliant with UL, RoHS, and REACH requirements

Typical Applications

  • Heavy transportation
    • Hybrid buses
    • Rail
    • Truck
    • Construction vehicles
  • Heavy industrial and stationary solutions
    • Backup and UPS systems
    • STATCOM systems
  • Grid, microgrid, and microturbines
  • Automotive
    • VSS
    • EPAS
    • EPAB
    • Liftgate and Plow
    • Backup power
    • X-by-wire
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 135888
Product Name Supercapacitors/Ultracapacitors
Capacitance Range 3.40E9 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details