Aluminum polymer capacitor with a rated voltage of 16 V, capacitance of 1500 µF, and a case size of 10 mm diameter by 12 mm height. It has a maximum ESR of 0.132629 Ω at 120 Hz and 100 kHz, and a ripple current rating of 4800 mA at 105°C. The operating temperature range is -55°C to +125°C, with a load life of 2000 hours at 125°C and rated voltage, maintaining capacitance change within 30% of initial and dissipation factor and ESR within 300% of maximum specified values. The part meets a maximum failure rate of 0.5% per 1000 hours at 125°C with 60% confidence. The capacitance tolerance is +20% at 120 Hz and 20°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1500µF 16V Aluminum - Polymer Capacitors Radial, Can 12mOhm 1500 Hrs @ 125°C
Aluminum Polymer Capacitors, High Temperature 1500µF 16V
CAP ALUM POLY 1500UF 20% 16V T/H
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 158AVG016MGBJ | 158AVG016MGBJ | 1572-1346-ND | 2002-158AVG016MGBJ | 158AVG016MGBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF | 1500 microF | 1500 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |