Cornell Dubilier Aluminum Electrolytic 158KBM010M

Description
For New Design: Yes Capacitance: 1,500 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 10,000 @ 105°C Ripple Current: 1.65 A @ 100 kHz, 105°C ESR: 42 mΩ @ 100 kHz, 20°C Diameter: 10mm Length: 25mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 1,500 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 10,000 @ 105°C Ripple Current: 1.65 A @ 100 kHz, 105°C ESR: 42 mΩ @ 100 kHz, 20°C Diameter: 10mm Length: 25mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 158KBM010M is an aluminum electrolytic capacitor rated for 10 V DC with a capacitance of 1500 µF and a tolerance of ±20%. It operates from -40°C to +105°C and has a load life of 10,000 hours at 105°C. The part has a diameter of 10 mm, a length of 25 mm, and a lead spacing of 5 mm. At 100 kHz and 20°C, it exhibits an ESR of 0.168 Ω and a ripple current rating of 1650 mA. The capacitor meets RoHS compliance and is designed for use in switching power supplies, power adaptors, and electronic ballasts.

Datasheet Summary
Powered by GS/AI

The 158KBM010M is an aluminum electrolytic capacitor rated for 10 V DC with a capacitance of 1500 µF and a tolerance of ±20%. It operates from -40°C to +105°C and has a load life of 10,000 hours at 105°C. The part has a diameter of 10 mm, a length of 25 mm, and a lead spacing of 5 mm. At 100 kHz and 20°C, it exhibits an ESR of 0.168 Ω and a ripple current rating of 1650 mA. The capacitor meets RoHS compliance and is designed for use in switching power supplies, power adaptors, and electronic ballasts.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 158KBM010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
158KBM010M
Aluminum Electrolytic 158KBM010M
For New Design: Yes Capacitance: 1,500 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 10,000 @ 105°C Ripple Current: 1.65 A @ 100 kHz, 105°C ESR: 42 mΩ @ 100 kHz, 20°C Diameter: 10mm Length: 25mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 1,500 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 10,000 @ 105°C
  • Ripple Current: 1.65 A @ 100 kHz, 105°C
  • ESR: 42 mΩ @ 100 kHz, 20°C
  • Diameter: 10mm
  • Length: 25mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 158KBM010M - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
158KBM010M
Aluminum Electrolytic Capacitor 158KBM010M
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 158KBM010M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
158KBM010M
Capacitors - Aluminum Electrolytic Capacitors 158KBM010M
CAP ALUM 1500UF 20% 10V RADIAL

CAP ALUM 1500UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 158KBM010M 158KBM010M 158KBM010M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C562U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C204U016CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details