Cornell Dubilier Film Paper Film Capacitors 154MMR100K

Description
For New Design: Yes Capacitance: 150 nF Voltage DC: 100V Voltage AC: 63V ESR: — dV/dt: 35 Ripple Current: — Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: 2,000 @ 85°C Width: — Height: 7.5mm Length: 10.3mm Thickness: 4.5mm Diameter: — Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 150 nF Voltage DC: 100V Voltage AC: 63V ESR: — dV/dt: 35 Ripple Current: — Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: 2,000 @ 85°C Width: — Height: 7.5mm Length: 10.3mm Thickness: 4.5mm Diameter: — Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 154MMR100K is a metallized polyester radial lead film capacitor rated for 100 VDC and 63 VAC, with a capacitance of 0.15 μF. It has a dimensional size of 10.3 mm × 7.5 mm × 4.5 mm and a lead spacing of 7.5 mm with 0.6 mm diameter tinned leads. The operating temperature range is -40°C to +105°C, and it features a capacitance tolerance of ±10%. The dielectric is polyester with a flame-retardant epoxy coating (UL94V0). The capacitor meets load life requirements of 2,000 hours at 85°C with 125% of rated voltage and damp heat test conditions of 1,000 hours at 93% RH and 40°C. It has a dissipation factor of 1.0% max at 1 kHz and 25°C, and insulation resistance of 9,000 MΩ. The dv/dt rating is 35 V/μs.

Datasheet Summary
Powered by GS/AI

The 154MMR100K is a metallized polyester radial lead film capacitor rated for 100 VDC and 63 VAC, with a capacitance of 0.15 μF. It has a dimensional size of 10.3 mm × 7.5 mm × 4.5 mm and a lead spacing of 7.5 mm with 0.6 mm diameter tinned leads. The operating temperature range is -40°C to +105°C, and it features a capacitance tolerance of ±10%. The dielectric is polyester with a flame-retardant epoxy coating (UL94V0). The capacitor meets load life requirements of 2,000 hours at 85°C with 125% of rated voltage and damp heat test conditions of 1,000 hours at 93% RH and 40°C. It has a dissipation factor of 1.0% max at 1 kHz and 25°C, and insulation resistance of 9,000 MΩ. The dv/dt rating is 35 V/μs.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 154MMR100K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
154MMR100K
Film Paper Film Capacitors 154MMR100K
For New Design: Yes Capacitance: 150 nF Voltage DC: 100V Voltage AC: 63V ESR: — dV/dt: 35 Ripple Current: — Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: 2,000 @ 85°C Width: — Height: 7.5mm Length: 10.3mm Thickness: 4.5mm Diameter: — Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 150 nF
  • Voltage DC: 100V
  • Voltage AC: 63V
  • ESR: —
  • dV/dt: 35
  • Ripple Current: —
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Tolerance: -10%/+10%
  • Load Life: 2,000 @ 85°C
  • Width: —
  • Height: 7.5mm
  • Length: 10.3mm
  • Thickness: 4.5mm
  • Diameter: —
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet
Film Capacitors - 2002-154MMR100K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-154MMR100K
Film Capacitors 2002-154MMR100K
Metallized Polyester Film Capacitors 0.15µF 100V

Metallized Polyester Film Capacitors 0.15µF 100V

Supplier's Site Datasheet
Film Capacitors - 1572-1176-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1572-1176-ND
Film Capacitors 1572-1176-ND
0.15µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.15µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitor - 154MMR100K - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
154MMR100K
Film Capacitor 154MMR100K
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Film Capacitors - 154MMR100K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
154MMR100K
Capacitors - Film Capacitors 154MMR100K
CAP FILM 0.15UF 10% 100VDC RAD

CAP FILM 0.15UF 10% 100VDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 154MMR100K 2002-154MMR100K 1572-1176-ND 154MMR100K 154MMR100K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Film Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106DCB112K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details