The 158ULR2R5MGU is a radial aluminum polymer capacitor rated for 2.5 VDC, with a capacitance of 1500 µF, a maximum ESR of 7 mΩ at 100 kHz and 20°C, and a maximum ripple current of 6100 mA at 105°C. It measures 10 mm in diameter and 12.5 mm in height. The capacitor operates within a temperature range of -55°C to +105°C and has a capacitance tolerance of +20% at 120 Hz, 20°C. It meets load life requirements of 2000 hours at 105°C with rated voltage applied, with capacitance change limited to 20% of initial value and leakage current within 100% of the maximum specified value.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POL 1500UF 20% 2.5V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 158ULR2R5MGU | 158ULR2R5MGU | 158ULR2R5MGU |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |