Maxwell Technologies, Inc. Supercapacitors/Ultracapacitors 135808

Description
Maxwell Technologies’ 16V small cell ultracapacitor module provides energy storage and power delivery in a compact, cost-effective module. The modules are specifically engineered to provide cost-effective solutions for wind turbine pitch control of 1.5MW and smaller, small UPS systems, telecommunications and other lighter-duty industrial electronics applications. The 16V module is based upon the high-reliability, 350F radial D-Cell®. In addition to meeting or exceeding demanding industrial application requirements for both watt-hours of energy storage and watts of power delivery per kilogram, all of these products will perform reliably for more than 500,000 discharge-recharge cycles. The modules can be series connected up to 750V and/or parallel connected for higher energy requirements. The easy-to-connect, standard module allows system designers to focus upon use of the power and energy, rather than on how to assemble cells. Features and Benefits 16V DC working voltage Resistive cell balancing Compact and lightweight package Screw terminals Improved high temp lifetime Applications Wind turbine pitch control Small UPS systems Industrial applications (AGV, drones, robots) Lighter-duty machinery
Request a Quote Datasheet
Description
Maxwell Technologies’ 16V small cell ultracapacitor module provides energy storage and power delivery in a compact, cost-effective module. The modules are specifically engineered to provide cost-effective solutions for wind turbine pitch control of 1.5MW and smaller, small UPS systems, telecommunications and other lighter-duty industrial electronics applications. The 16V module is based upon the high-reliability, 350F radial D-Cell®. In addition to meeting or exceeding demanding industrial application requirements for both watt-hours of energy storage and watts of power delivery per kilogram, all of these products will perform reliably for more than 500,000 discharge-recharge cycles. The modules can be series connected up to 750V and/or parallel connected for higher energy requirements. The easy-to-connect, standard module allows system designers to focus upon use of the power and energy, rather than on how to assemble cells. Features and Benefits 16V DC working voltage Resistive cell balancing Compact and lightweight package Screw terminals Improved high temp lifetime Applications Wind turbine pitch control Small UPS systems Industrial applications (AGV, drones, robots) Lighter-duty machinery
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Supercapacitors/Ultracapacitors
135808
Supercapacitors/Ultracapacitors 135808
Maxwell Technologies’ 16V small cell ultracapacitor module provides energy storage and power delivery in a compact, cost-effective module. The modules are specifically engineered to provide cost-effective solutions for wind turbine pitch control of 1.5MW and smaller, small UPS systems, telecommunications and other lighter-duty industrial electronics applications. The 16V module is based upon the high-reliability, 350F radial D-Cell®. In addition to meeting or exceeding demanding industrial application requirements for both watt-hours of energy storage and watts of power delivery per kilogram, all of these products will perform reliably for more than 500,000 discharge-recharge cycles. The modules can be series connected up to 750V and/or parallel connected for higher energy requirements. The easy-to-connect, standard module allows system designers to focus upon use of the power and energy, rather than on how to assemble cells. Features and Benefits 16V DC working voltage Resistive cell balancing Compact and lightweight package Screw terminals Improved high temp lifetime Applications Wind turbine pitch control Small UPS systems Industrial applications (AGV, drones, robots) Lighter-duty machinery

Maxwell Technologies’ 16V small cell ultracapacitor module provides energy storage and power delivery in a compact, cost-effective module. The modules are specifically engineered to provide cost-effective solutions for wind turbine pitch control of 1.5MW and smaller, small UPS systems, telecommunications and other lighter-duty industrial electronics applications.

The 16V module is based upon the high-reliability, 350F radial D-Cell®. In addition to meeting or exceeding demanding industrial application requirements for both watt-hours of energy storage and watts of power delivery per kilogram, all of these products will perform reliably for more than 500,000 discharge-recharge cycles.

The modules can be series connected up to 750V and/or parallel connected for higher energy requirements. The easy-to-connect, standard module allows system designers to focus upon use of the power and energy, rather than on how to assemble cells.

Features and Benefits

  • 16V DC working voltage
  • Resistive cell balancing
  • Compact and lightweight package
  • Screw terminals
  • Improved high temp lifetime

Applications

  • Wind turbine pitch control
  • Small UPS systems
  • Industrial applications (AGV, drones, robots)
  • Lighter-duty machinery
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 135808
Product Name Supercapacitors/Ultracapacitors
Capacitance Range 5.80E7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details