Cornell Dubilier Aluminum Electrolytic Capacitors 158KXM050M

Description
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 1500µF 50V
Request a Quote Datasheet
Description
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 1500µF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-158KXM050M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-158KXM050M
Aluminum Electrolytic Capacitors 2002-158KXM050M
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 1500µF 50V

Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 1500µF 50V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-1681-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1681-ND
Aluminum Electrolytic Capacitors 1572-1681-ND
1500µF 50V Aluminum Electrolytic Capacitors Radial, Can 132.6mOhm @ 120Hz 5000 Hrs @ 105°C

1500µF 50V Aluminum Electrolytic Capacitors Radial, Can 132.6mOhm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - 158KXM050M - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
158KXM050M
Aluminum Electrolytic Capacitor 158KXM050M
+105 °C Low Impedance Radial Lead Aluminum Electrolytic Capacitors|•High Ripple Current|•High Frequency|•Extended Life|•Voltage Range: 6.3 WVDC to 100 WVDC|•Capacitance Range: 0.47 µF to 15000 µF|•For switching regulators

+105 °C Low Impedance Radial Lead Aluminum Electrolytic Capacitors|•High Ripple Current|•High Frequency|•Extended Life|•Voltage Range: 6.3 WVDC to 100 WVDC|•Capacitance Range: 0.47 µF to 15000 µF|•For switching regulators

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 158KXM050M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
158KXM050M
Capacitors - Aluminum Electrolytic Capacitors 158KXM050M
CAP ALUM 1500UF 20% 50V RADIAL

CAP ALUM 1500UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-158KXM050M 1572-1681-ND 158KXM050M 158KXM050M
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF 1500 microF 1500 microF
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701266 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details