KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 180R Series RF Capacitors. This is KYOCERA AVX’s lowest ESR multilayer capacitor. The high Q, high self-resonance characteristic many RF/Microwave applications
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-180R8R2JW500XC100-ND | 180R8R2JW500XC100 |
| Product Name | Ceramic Capacitors | Hi-Q Multilayer Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | High Frequency; RF / Microwave | |
| Operating Temperature | -55 to 175 C (-67 to 347 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |