Cornell Dubilier Aluminum Electrolytic Capacitors 158LMB200M2EF

Description
Aluminum Electrolytic Capacitors, 105 °C Snap-Mount 1500µF 200V
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors, 105 °C Snap-Mount 1500µF 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-158LMB200M2EF - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-158LMB200M2EF
Aluminum Electrolytic Capacitors 2002-158LMB200M2EF
Aluminum Electrolytic Capacitors, 105 °C Snap-Mount 1500µF 200V

Aluminum Electrolytic Capacitors, 105 °C Snap-Mount 1500µF 200V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 158LMB200M2EF-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
158LMB200M2EF-ND
Aluminum Electrolytic Capacitors 158LMB200M2EF-ND
1500µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 165.786mOhm @ 120Hz 3000 Hrs @ 105°C

1500µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 165.786mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - 158LMB200M2EF - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
158LMB200M2EF
Aluminum Electrolytic Capacitor 158LMB200M2EF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 158LMB200M2EF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
158LMB200M2EF
Capacitors - Aluminum Electrolytic Capacitors 158LMB200M2EF
CAP ALUM 1500UF 20% 200V SNAP

CAP ALUM 1500UF 20% 200V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-158LMB200M2EF 158LMB200M2EF-ND 158LMB200M2EF 158LMB200M2EF
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 105 C (221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF 1500 microF 1500 microF
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C243U040BH5B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-050521500471FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713267 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers