The 157AVG063MGBJ is a radial aluminum polymer capacitor rated for 63 VDC with a capacitance of 150 µF, designed for high ripple current and low ESR applications in power units, LED lighting, and telecommunications. It has a maximum ESR of 1.32629 Ω at 120 Hz and 100 kHz, and a rated ripple current of 1890 mA at 105°C. The capacitor measures 10 mm in diameter and 12 mm in height, and operates within a temperature range of -55°C to +125°C. It complies with a load life specification of 2000 hours at 125°C with rated voltage applied, and maintains capacitance change within 30% of initial value. The dissipation factor is 12% maximum at 120 Hz, 20°C, and the leakage current is 28 µA at 20°C.
Aluminum Polymer Capacitors, High Temperature 150µF 63V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
150µF 63V Aluminum - Polymer Capacitors Radial, Can 28mOhm 2000 Hrs @ 125°C
CAP ALUM POLY 150UF 20% 63V T/H
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 157AVG063MGBJ | 2002-157AVG063MGBJ | 157AVG063MGBJ | 157AVG063MGBJ-ND | 157AVG063MGBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitors | Aluminum Polymer Capacitor | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |