KYOCERA AVX Components Corporation Ceramic Capacitors 180R240JW500XT1K

Description
MLC A/B/R
Request a Quote Datasheet
Description
MLC A/B/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-180R240JW500XT1KTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-180R240JW500XT1KTR-ND
Ceramic Capacitors 478-180R240JW500XT1KTR-ND
MLC A/B/R

MLC A/B/R

Buy Now Datasheet
Hi-Q Multilayer Ceramic Capacitors - 180R240JW500XT1K - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
180R240JW500XT1K
Hi-Q Multilayer Ceramic Capacitors 180R240JW500XT1K
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 180R Series RF Capacitors. This is KYOCERA AVX’s lowest ESR multilayer capacitor. The high Q, high self-resonance characteristic many RF/Microwave applications

KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 180R Series RF Capacitors. This is KYOCERA AVX’s lowest ESR multilayer capacitor. The high Q, high self-resonance characteristic many RF/Microwave applications

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Capacitors Capacitors
Product Number 478-180R240JW500XT1KTR-ND 180R240JW500XT1K
Product Name Ceramic Capacitors Hi-Q Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - P10R473K5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers