The 159LBA016M2BF is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 15,000 μF, featuring a maximum ESR of 55.26 mΩ and a ripple current rating of 3.94 A at 120 Hz and +20°C. It has a diameter of 22 mm and a height of 40 mm, with straight leads (Code F). The capacitor operates within a temperature range of -40°C to +85°C, meets a 2000-hour load life requirement at 85°C with rated voltage and ripple current, and maintains a capacitance tolerance of +20% at 120 Hz and 20°C.
15000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 55.26mOhm @ 120Hz 2000 Hrs @ 85°C
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 15000µF 16V
+85 °C Snap-Mount Aluminum Electrolytic Capacitors|•High Ripple Currents Ratings|•Rugged Design|•Large Case Size Selection|•Capacitan
CAP ALUM 15000UF 20% 16V SNAP
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 159LBA016M2BF | 159LBA016M2BF-ND | 2002-159LBA016M2BF | 159LBA016M2BF | 159LBA016M2BF |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 15000 microF | 15000 microF | 15000 microF | 15000 microF | 15000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |