Cornell Dubilier Film Paper Film Capacitors 168474J50H-F

Description
Radial 5
Request a Quote
Description
Radial 5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 168/185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C. The case and epoxy fill meet UL94V-0, and the capacitors are non-polar with low leakage. For the 168474 variant rated at 50 Vdc, the capacitance is 0.47 µF with ±5% tolerance, housed in a rectangular plastic case measuring 7.2 mm length, 3.5 mm thickness, and 7.5 mm height. The part is non-inductively wound and supports a maximum pulse rise time of 44 V/µs. It is available in bulk or pre-packaged for automatic insertion.

Datasheet Summary
Powered by GS/AI

The Type 168/185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C. The case and epoxy fill meet UL94V-0, and the capacitors are non-polar with low leakage. For the 168474 variant rated at 50 Vdc, the capacitance is 0.47 µF with ±5% tolerance, housed in a rectangular plastic case measuring 7.2 mm length, 3.5 mm thickness, and 7.5 mm height. The part is non-inductively wound and supports a maximum pulse rise time of 44 V/µs. It is available in bulk or pre-packaged for automatic insertion.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 168474J50H-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
168474J50H-F
Film Paper Film Capacitors 168474J50H-F
Radial 5

Radial 5

Supplier's Site Datasheet
Film Capacitor - 168474J50H-F - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
168474J50H-F
Film Capacitor 168474J50H-F
The Type 168/185 series radial lead metallized polyester box capacitors are available in bulk (Type 168) or on ammo pack or tape and reel (Type 185). These capacitors are constructed in rugged rectangular plastic cases and all come with 5.0 mm (0.197“) lead spacing. They are good for general purpose applications such as bypass, decoupling, energy storage/discharge and arc suppression.

The Type 168/185 series radial lead metallized polyester box capacitors are available in bulk (Type 168) or on ammo pack or tape and reel (Type 185). These capacitors are constructed in rugged rectangular plastic cases and all come with 5.0 mm (0.197“) lead spacing. They are good for general purpose applications such as bypass, decoupling, energy storage/discharge and arc suppression.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 168474J50H-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
168474J50H-F
Capacitors - Film Capacitors 168474J50H-F
CAP FILM 0.47UF 5% 50VDC RADIAL

CAP FILM 0.47UF 5% 50VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 168474J50H-F 168474J50H-F 168474J50H-F
Product Name Film Paper Film Capacitors Film Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester; Polyester, Metallized
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105MPW160K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C542U030AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101872U040AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers