Maxwell Technologies, Inc. Supercapacitors/Ultracapacitors 133855

Description
Maxwell Technologies’ 160V module is designed to provide energy storage and power delivery for wind turbine pitch control, short-term uninterrupted power supply (UPS) and renewable energy systems. Primarily designed for pitch control systems for 1.5 to 6MW wind turbines, the 160V module provides a turnkey solution to simplify the installation process and reduce costs for all integration partners. Ultracapacitors have been designed into an ever-expanding share of the electric pitch system portion of the market due to their longer operating lifetime, low maintenance requirements and superior cold weather performance when compared to batteries. The 160V module is a cost-effective and easy-to-install energy storage and power delivery solution for wind turbine pitch control systems. Maxwell’s next-generation 160-volt module (C02 model) features an extended DC life.* The module is optimized for wind turbine emergency pitch control applications and is also available for small UPS systems, heavy duty machinery and industrial applications. Features and Benefits Up to 10-year DC life 160V DC working voltage Resistive cell balancing Compact and lightweight package Screw terminals Typical Applications Wind turbine pitch control Small UPS systems Industrial applications Heavy duty machinery
Request a Quote Datasheet
Description
Maxwell Technologies’ 160V module is designed to provide energy storage and power delivery for wind turbine pitch control, short-term uninterrupted power supply (UPS) and renewable energy systems. Primarily designed for pitch control systems for 1.5 to 6MW wind turbines, the 160V module provides a turnkey solution to simplify the installation process and reduce costs for all integration partners. Ultracapacitors have been designed into an ever-expanding share of the electric pitch system portion of the market due to their longer operating lifetime, low maintenance requirements and superior cold weather performance when compared to batteries. The 160V module is a cost-effective and easy-to-install energy storage and power delivery solution for wind turbine pitch control systems. Maxwell’s next-generation 160-volt module (C02 model) features an extended DC life.* The module is optimized for wind turbine emergency pitch control applications and is also available for small UPS systems, heavy duty machinery and industrial applications. Features and Benefits Up to 10-year DC life 160V DC working voltage Resistive cell balancing Compact and lightweight package Screw terminals Typical Applications Wind turbine pitch control Small UPS systems Industrial applications Heavy duty machinery
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supercapacitors/Ultracapacitors - 133855 - Richardson RFPD
Downers Grove, IL, United States
Supercapacitors/Ultracapacitors
133855
Supercapacitors/Ultracapacitors 133855
Maxwell Technologies’ 160V module is designed to provide energy storage and power delivery for wind turbine pitch control, short-term uninterrupted power supply (UPS) and renewable energy systems. Primarily designed for pitch control systems for 1.5 to 6MW wind turbines, the 160V module provides a turnkey solution to simplify the installation process and reduce costs for all integration partners. Ultracapacitors have been designed into an ever-expanding share of the electric pitch system portion of the market due to their longer operating lifetime, low maintenance requirements and superior cold weather performance when compared to batteries. The 160V module is a cost-effective and easy-to-install energy storage and power delivery solution for wind turbine pitch control systems. Maxwell’s next-generation 160-volt module (C02 model) features an extended DC life.* The module is optimized for wind turbine emergency pitch control applications and is also available for small UPS systems, heavy duty machinery and industrial applications. Features and Benefits Up to 10-year DC life 160V DC working voltage Resistive cell balancing Compact and lightweight package Screw terminals Typical Applications Wind turbine pitch control Small UPS systems Industrial applications Heavy duty machinery

Maxwell Technologies’ 160V module is designed to provide energy storage and power delivery for wind turbine pitch control, short-term uninterrupted power supply (UPS) and renewable energy systems. Primarily designed for pitch control systems for 1.5 to 6MW wind turbines, the 160V module provides a turnkey solution to simplify the installation process and reduce costs for all integration partners.

Ultracapacitors have been designed into an ever-expanding share of the electric pitch system portion of the market due to their longer operating lifetime, low maintenance requirements and superior cold weather performance when compared to batteries. The 160V module is a cost-effective and easy-to-install energy storage and power delivery solution for wind turbine pitch control systems.

Maxwell’s next-generation 160-volt module (C02 model) features an extended DC life.* The module is optimized for wind turbine emergency pitch control applications and is also available for small UPS systems, heavy duty machinery and industrial applications.

Features and Benefits

  • Up to 10-year DC life
  • 160V DC working voltage
  • Resistive cell balancing
  • Compact and lightweight package
  • Screw terminals

Typical Applications

  • Wind turbine pitch control
  • Small UPS systems
  • Industrial applications
  • Heavy duty machinery
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 133855
Product Name Supercapacitors/Ultracapacitors
Capacitance Range 5.80E6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000150FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details