The 168/185 series consists of radial box metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C. The capacitors are non-polar, non-inductively wound, and meet UL94V-0 for case and epoxy fill. The part 168105J50G-F corresponds to a 1.0 µF, 50 Vdc device with ±5% tolerance, housed in a case measuring 7.2 mm × 6.0 mm × 11.0 mm, and is available in ammo pack or tape and reel formats. Total self inductance is approximately 7 nH, with a maximum pulse rise time of 100 V/µs for this voltage class. Insulation resistance exceeds 10,000 MΩ for capacitances above 0.33 µF at 50 Vdc.
The Type 168/185 series radial lead metallized polyester box capacitors are available in bulk (Type 168) or on ammo pack or tape and reel (Type 185). These capacitors are constructed in rugged rectangular plastic cases and all come with 5.0 mm (0.197“) lead spacing. They are good for general purpose applications such as bypass, decoupling, energy storage/discharge and arc suppression.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 1µF 50V
1µF Film Capacitor 30V 50V Polyester, Metallized Radial
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 168105J50G-F | 168105J50G-F | 2002-168105J50G-F | 338-3265-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |