Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
6.2pF Thin Film Capacitor 50V 1210 (3225 Metric)
CAP THIN FILM 6.2PF 50V 1210
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 12105J6R2CBTTR | 12105J6R2CBTTR-ND | 12105J6R2CBTTR |
| Product Name | Hi-Q Thin Film Capacitors | Thin Film Capacitors | Capacitors - Thin Film Capacitors |
| Capacitance Range | 6.20E-6 microF | 6.20E-6 microF | |
| WVDC | 50 volts | 50 volts | |
| Lead Style | Tape and Reel | Surface Mount (SMT) | |
| Mounting Style | Tape and Reel | Surface Mount Technology | Surface Mount Technology; 1210 (3225 Metric) |
| Packing Method | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR) |