Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence
15µF 63V Aluminum Electrolytic Capacitors Radial, Can 8.842Ohm @ 120Hz 2000 Hrs @ 105°C
+105 °C Low Impedance Radial Lead Aluminum Electrolytic Capacitors|•High Ripple Current|•High Frequency|•Extended Life|•Voltage Range: 6.3 WVDC to 100 WVDC|•Capacitance Range: 0.47 µF to 15000 µF|•For switching regulators
CAP ALUM 15UF 20% 63V RADIAL
| New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-156KXM063M | 156KXM063M-ND | 156KXM063M | 156KXM063M |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Lead Style | Radial | Radial; Radial | Radial | |
| Packing Method | Bag | Bulk | Bulk; Bulk | |
| Applications | General Purpose | General Purpose; General Purpose |