The Type 168/185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc and operating from -55°C to +125°C with derating above 85°C. The capacitors are non-polar, non-inductively wound, and meet UL94V-0 for case and epoxy. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The part 168472J100A-F corresponds to a 0.0047 µF unit with ±5% tolerance, 100 Vdc rating, and is offered in bulk packaging, consistent with the series dimensions of 7.2 mm length, 2.5 mm thickness, and 6.5 mm height. Total self inductance is approximately 7 nH, and dissipation factor at 120 Hz is ≤100 × 10⁻⁴ for capacitances ≤0.1 µF. Insulation resistance is ≥30,000 MΩ for capacitances ≤0.33 µF at ≤100 Vdc. The unit supports a maximum pulse rise time of 30 V/µs due to its capacitance value.
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.0047µF 100V
4700pF Film Capacitor 63V 100V Polyester, Metallized Radial
The Type 168/185 series radial lead metallized polyester box capacitors are available in bulk (Type 168) or on ammo pack or tape and reel (Type 185). These capacitors are constructed in rugged rectangular plastic cases and all come with 5.0 mm (0.197“) lead spacing. They are good for general purpose applications such as bypass, decoupling, energy storage/discharge and arc suppression.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 168472J100A-F | 2002-168472J100A-F | 338-3270-ND | 168472J100A-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | |
| Capacitance Range | 0.0047 microF | 0.0047 microF | 0.0047 microF |