The 154PPA850KD15 is an axial lead, high voltage, high dv/dt film capacitor for power semiconductor circuits, inverters, and switching applications. It has a rated voltage of 850 VDC, a capacitance of 0.15 µF, and a maximum dv/dt of 1200 V/µs. The capacitor features a maximum ESR of 7.6 mΩ at 100 kHz and 25°C, with dimensions of 15 mm diameter by 29 mm length. It uses double metallized polypropylene film with internal series connections and is coated with flame-retardant epoxy resin. The operating temperature range is -55°C to +85°C, with a capacitance tolerance of ±10% at 1 kHz and 25°C. The dielectric strength is 160% of rated VDC or 200% VDC for 60 seconds. The part is rated for 30,000 hours at 70°C under AC operating conditions.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Polypropylene Film Capacitors for Power Semiconductor Circuits|•Snubber Capacitor for Energy Conversion in Power semiconductor Circuits|•SMPS|•Indu
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 154PPA850KD15 | 154PPA850KD15 |
| Product Name | Film Paper Film Capacitors | IGBT Snubber Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | |
| Capacitance Range | 0.1500 microF | 0.1500 microF |