Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.001µF 630V
1000pF Film Capacitor 220V 630V Polyester, Metallized Radial
The Type 167/184 series radial lead metallized polyester box capacitors are available in bulk (Type 167) or on ammo pack or radial tape and reel (Type 184). These capacitors are constructed in rugged rectangular plastic cases and all come with 7.5 mm (0.3"") lead spacing. They are good for general purpose applications such as bypass, decoupling, energy storage/discharge and arc suppression.
CAP FILM 1000PF 5% 630VDC RADIAL
| New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-167102J630A-F | 338-3926-ND | 167102J630A-F | 167102J630A-F |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | ||
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Metallized | |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF |