The 157ALG063MGBJ is a radial aluminum polymer capacitor for industrial, medical, and automotive power supplies, rated at 63 VDC with a capacitance of 150 µF and a maximum ESR of 1.3253 Ω at 120 Hz and 20°C. It accepts a surge voltage of 72.45 VDC and operates from -55°C to +125°C. The part has a maximum ripple current of 1890 mA at 100 kHz and 125°C, and a leakage current of 25 µA. It measures 10 mm in diameter by 12 mm in length and maintains stable performance across temperature and in high-frequency applications, with a dissipation factor of 12% maximum at 120 Hz and 20°C. Both capacitance change and ESR remain within specification after 2000 hours at 125°C with rated voltage and ripple current applied.
150µF 63V Aluminum - Polymer Capacitors Radial, Can 25mOhm 2000 Hrs @ 125°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Aluminum Polymer Capacitors, High Temperature 150µF 63V
CAP ALUM POLY 150UF 20% 63V T/H
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 157ALG063MGBJ | 157ALG063MGBJ-ND | 157ALG063MGBJ | 2002-157ALG063MGBJ | 157ALG063MGBJ |
| Product Name | Aluminum Polymer | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitor | Aluminum Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |