Maxwell Technologies, Inc. Supercapacitors/Ultracapacitors 135961

Description
The newest addition to Maxwell Technologies’ K2 family of ultracapacitors is the 3-volt, 3000-farad cell. Maxwell’s first 3-volt cell meets the same life performance criteria as the 2.7-volt cell, with the added benefit of increased power capability—a 31% increase over the 2.7-volt cell and a 16% increase over the 2.85-volt cell. The 3-volt cell provides higher energy density in the same industry standard 60 mm cylindrical design and an electrostatic storage capability that can cycle a million charges and discharges without performance degradation. The cell is available in quick- and easy-to-implement threaded terminals.
Request a Quote Datasheet
Description
The newest addition to Maxwell Technologies’ K2 family of ultracapacitors is the 3-volt, 3000-farad cell. Maxwell’s first 3-volt cell meets the same life performance criteria as the 2.7-volt cell, with the added benefit of increased power capability—a 31% increase over the 2.7-volt cell and a 16% increase over the 2.85-volt cell. The 3-volt cell provides higher energy density in the same industry standard 60 mm cylindrical design and an electrostatic storage capability that can cycle a million charges and discharges without performance degradation. The cell is available in quick- and easy-to-implement threaded terminals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Supercapacitors/Ultracapacitors
135961
Supercapacitors/Ultracapacitors 135961
The newest addition to Maxwell Technologies’ K2 family of ultracapacitors is the 3-volt, 3000-farad cell. Maxwell’s first 3-volt cell meets the same life performance criteria as the 2.7-volt cell, with the added benefit of increased power capability—a 31% increase over the 2.7-volt cell and a 16% increase over the 2.85-volt cell. The 3-volt cell provides higher energy density in the same industry standard 60 mm cylindrical design and an electrostatic storage capability that can cycle a million charges and discharges without performance degradation. The cell is available in quick- and easy-to-implement threaded terminals.

The newest addition to Maxwell Technologies’ K2 family of ultracapacitors is the 3-volt, 3000-farad cell. Maxwell’s first 3-volt cell meets the same life performance criteria as the 2.7-volt cell, with the added benefit of increased power capability—a 31% increase over the 2.7-volt cell and a 16% increase over the 2.85-volt cell.

The 3-volt cell provides higher energy density in the same industry standard 60 mm cylindrical design and an electrostatic storage capability that can cycle a million charges and discharges without performance degradation. The cell is available in quick- and easy-to-implement threaded terminals.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 135961
Product Name Supercapacitors/Ultracapacitors
Capacitance Range 3.00E9 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details