Win Source Part Number: 976844-12101K3R9CBTT
Category: Capacitors>Thin Film Capacitors
Series: Accu-P®
Features: RF, High Q, Low Loss
Package: Tape & Reel (TR)
Height - Seated (Max): 0.044" (1.13mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Capacitance: 3.9 pF
Tolerance: ±0.25pF
Voltage - Rated: 100 V
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.119" L x 0.098" W (3.02mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
3.9pF Thin Film Capacitor 100V 1210 (3225 Metric)
Cap Silicon 3.9pF 100V 0±60ppm/°C 0.25pF SMD 1210 125°C T/R Product overview: 12101K3R9CBTTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9pF, 100V, 0.25pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.9pF, 100V, 0.25pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-12101K3R9CBTTR can be used for catalog matching and distributor lookup.
CAP THIN FILM 3.9PF 100V 1210
| Win Source Electronics | Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 976844-12101K3R9CBTTR | 12101K3R9CBTTR | 12101K3R9CBTTR-ND | 68-12101K3R9CBTTR | 12101K3R9CBTTR |
| Product Name | Capacitors - Thin Film Capacitors | Hi-Q Thin Film Capacitors | Thin Film Capacitors | SMD 3.9pF 100V 0.25pF Capacitor | Capacitors - Thin Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 3.90E-6 microF | 3.90E-6 microF | 3.90E-6 microF | ||
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts | |
| WVAC | 100 volts |