The 156AVG100MFBJ is a radial aluminum polymer capacitor rated for 100 VDC with a capacitance of 15 µF, operating from -55°C to +125°C. It has a maximum ESR of 13.2629 Ω at 120 Hz and 105°C, and a maximum ripple current of 300 mA at 105°C. The part measures 8 mm in diameter and 12 mm in length. It meets the specified load life and humidity test requirements for aluminum polymer capacitors, with a maximum failure rate of 0.5% per 1000 hours at 125°C.
15µF 100V Aluminum - Polymer Capacitors Radial, Can 40mOhm 2000 Hrs @ 125°C
Aluminum Polymer Capacitors, High Temperature 15µF 100V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 15UF 20% 100V T/H
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 156AVG100MFBJ | 156AVG100MFBJ-ND | 2002-156AVG100MFBJ | 156AVG100MFBJ | 156AVG100MFBJ |
| Product Name | Aluminum Polymer | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitors | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |