Aluminum polymer capacitor for industrial, medical, and automotive power applications, rated for 35 V DC with 150 µF capacitance, providing ultralow ESR and high ripple current capability. Packaged in a radial case measuring 8 mm in diameter by 12 mm in height. Operating temperature range is -55°C to +125°C, with capacitance tolerance of +20% at 120 Hz and 20°C. Maximum ESR is 1.3263 Ω at 120 Hz and 1.3263 Ω at 100 kHz. Maximum leakage current is 23 µA at 20°C. Rated ripple current is 1050 mA RMS at 105°C. Load life is 2000 hours at 125°C with rated voltage and ripple current applied, with capacitance change less than 30%, dissipation factor under 300% of maximum, and ESR under 300% of maximum. Surge voltage is 1.15 times rated WVDC. Ripple current multipliers are specified for frequencies from 120 Hz to 100 kHz.
150µF 35V Aluminum - Polymer Capacitors Radial, Can 23mOhm 1500 Hrs @ 125°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Aluminum Polymer Capacitors, High Temperature 150µF 35V
CAP ALUM POLY 150UF 20% 35V T/H
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 157ALG035MFBJ | 157ALG035MFBJ-ND | 157ALG035MFBJ | 2002-157ALG035MFBJ | 157ALG035MFBJ |
| Product Name | Aluminum Polymer | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitor | Aluminum Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |