The 159LBB035M2CH is an aluminum electrolytic capacitor rated for 35 VDC with a capacitance of 15,000 µF, designed for filtering and switching power supply applications. It has a maximum RMS ripple current of 27.63 A at 120 Hz and +85°C, with an ESR of 27.63 mΩ. The case size is 25 mm in diameter by 50 mm in length. The capacitor operates within a temperature range of -40°C to +85°C and is qualified for 3,000 hours of load life at rated voltage and ripple current. Its capacitance tolerance is +20% at 120 Hz and 20°C, and it meets the dissipation factor requirements specified for its voltage class.
+85 °C Snap-Mount Aluminum Electrolytic Capacitors|•High ripple Current Ratings|•Large Case Size Selection|•Extended Life|•High Voltage|•Lead free Leads|•Rugged Design
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 15000µF 35V
15000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 27.63mOhm @ 120Hz 3000 Hrs @ 85°C
CAP ALUM 15000UF 20% 35V SNAP
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 159LBB035M2CH | 159LBB035M2CH | 2002-159LBB035M2CH | 1572-1080-ND | 159LBB035M2CH |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 15000 microF | 15000 microF | 15000 microF | 15000 microF | 15000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |