The Type 168/185 series consists of radial lead metallized polyester capacitors with 5.0 mm lead spacing, rated for 50 to 400 Vdc, and operating from -55°C to +125°C. The capacitors are non-polar, non-inductively wound, and meet UL94V-0 for case and epoxy fill. The part 168103J100A-F falls within this series, with a capacitance of 0.01 µF, a tolerance of ±5% (J), and a rated voltage of 100 Vdc. Dimensions are 7.2 mm length, 2.5 mm thickness, 6.5 mm height, and 0.5 mm lead diameter. It supports maximum pulse rise time of 30 V/µs and has a dissipation factor of ≤100 × 10⁻⁴ at 120 Hz. Insulation resistance is ≥30,000 MΩ. Packaging is bulk (Type 168).
The Type 168/185 series radial lead metallized polyester box capacitors are available in bulk (Type 168) or on ammo pack or tape and reel (Type 185). These capacitors are constructed in rugged rectangular plastic cases and all come with 5.0 mm (0.197“) lead spacing. They are good for general purpose applications such as bypass, decoupling, energy storage/discharge and arc suppression.
10000pF Film Capacitor 63V 100V Polyester, Metallized Radial
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.01µF 100V
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 168103J100A-F | 168103J100A-F | 338-3260-ND | 2002-168103J100A-F |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF |