Maxwell Technologies, Inc. Supercapacitors/Ultracapacitors 135962

Description
Maxwell Technologies 3.0V 3000F ultracapacitor cell is designed to support the latest trends in renewable energy, industrial electrification, and transportation. Designed from the ground up, Maxwell developed the 3.0V 3000F cell to be one of the highest energy, highest power workhorses of its ultracapacitor portfolio. Whether used alone, integrated into a module assembly, or in a hybrid configuration, Maxwells 3.0V 3000F product will help reduce the overall cost and weight of the system while improving the customers return on investment.
Request a Quote Datasheet
Description
Maxwell Technologies 3.0V 3000F ultracapacitor cell is designed to support the latest trends in renewable energy, industrial electrification, and transportation. Designed from the ground up, Maxwell developed the 3.0V 3000F cell to be one of the highest energy, highest power workhorses of its ultracapacitor portfolio. Whether used alone, integrated into a module assembly, or in a hybrid configuration, Maxwells 3.0V 3000F product will help reduce the overall cost and weight of the system while improving the customers return on investment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supercapacitors/Ultracapacitors - 135962 - Richardson RFPD
Downers Grove, IL, United States
Supercapacitors/Ultracapacitors
135962
Supercapacitors/Ultracapacitors 135962
Maxwell Technologies 3.0V 3000F ultracapacitor cell is designed to support the latest trends in renewable energy, industrial electrification, and transportation. Designed from the ground up, Maxwell developed the 3.0V 3000F cell to be one of the highest energy, highest power workhorses of its ultracapacitor portfolio. Whether used alone, integrated into a module assembly, or in a hybrid configuration, Maxwells 3.0V 3000F product will help reduce the overall cost and weight of the system while improving the customers return on investment.

Maxwell Technologies 3.0V 3000F ultracapacitor cell is designed to support the latest trends in renewable energy, industrial electrification, and transportation. Designed from the ground up, Maxwell developed the 3.0V 3000F cell to be one of the highest energy, highest power workhorses of its ultracapacitor portfolio. Whether used alone, integrated into a module assembly, or in a hybrid configuration, Maxwells 3.0V 3000F product will help reduce the overall cost and weight of the system while improving the customers return on investment.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 135962
Product Name Supercapacitors/Ultracapacitors
Capacitance Range 3.00E9 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100471GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details