The Type 168/185 series are radial lead metallized polyester capacitors with 5.0 mm lead spacing, designed for general-purpose applications including bypass, decoupling, and arc suppression. The case and epoxy fill meet UL94V-0, and the capacitors are non-polar with low leakage. They operate from -55ºC to +125ºC with a rated voltage range of 50 to 400 Vdc, and have a capacitance range of 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. Dissipation factor at 120 Hz is ≤100 × 10⁻⁴ for capacitances ≤0.1 µF and ≤150 × 10⁻⁴ for higher values. Total self inductance is approximately 7 nH. The part 168472K100A-F corresponds to a 0.0047 µF, ±10% tolerance, 100 Vdc variant within this series, with dimensions of 7.2 × 2.5 × 6.5 mm (L × T × H).
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.0047µF 100V
4700pF Film Capacitor 63V 100V Polyester, Metallized Radial
The Type 168/185 series radial lead metallized polyester box capacitors are available in bulk (Type 168) or on ammo pack or tape and reel (Type 185). These capacitors are constructed in rugged rectangular plastic cases and all come with 5.0 mm (0.197“) lead spacing. They are good for general purpose applications such as bypass, decoupling, energy storage/discharge and arc suppression.
CAP FILM 4700PF 10% 100VDC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 168472K100A-F | 2002-168472K100A-F | 168472K100A-F-ND | 168472K100A-F | 168472K100A-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized | |
| Capacitance Range | 0.0047 microF | 0.0047 microF | 0.0047 microF | 0.0047 microF |