Aluminum polymer capacitor with a rated voltage of 6.3 VDC, capacitance of 1500 µF, low ESR of 0.11 Ω at 100 kHz and +20°C, maximum ripple current of 5560 mA at 100 kHz and +105°C, and maximum leakage current of 1890 µA. Dimensions are 10 mm diameter by 12.5 mm length. Operating temperature range is -55°C to +105°C with capacitance tolerance of +20% at 120 Hz and 20°C. Complies with 2000-hour load life test at 105°C and rated voltage, maintaining specified limits for ESR, dissipation factor, and leakage current. Designed for DC-DC converters, voltage regulators, and decoupling applications.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POL 1500UF 20% 6.3V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 158ULR6R3MGU | 158ULR6R3MGU | 158ULR6R3MGU |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |