Maxwell Technologies, Inc. Supercapacitors/Ultracapacitors 133730

Description
The 5.0-volt small cell modules are available in 1.5 and 2.5 farad versions and are suitable for applications that require pulse power and small amounts of capacitance. These modules provide ultra-low equivalent series resistance (ESR) and long lifetime with up to 500,000 duty cycles, ensuring reliability and minimal maintenance in deployed systems. These modules are typically used in automated meter reading (AMR) applications, among various others that require compact, high performance energy storage. Comprised of two ultracapacitor cells in a series, the 5.0-volt modules achieve higher voltage in a single package and contribute to reduced integration costs. Compliance with RoHS and REACH requirements gives customers the confidence that their choice fulfills current regulatory standards, with the added value of project cost reduction and improved time-to-market. Applications Automated meter reading (AMR) Smart metering Automotive (boardnet stabilization, backup power for automated door locks) Backup systems Smoke detectors Security equipment Telematics Emergency lighting Actuators Medical devices Other industrial and consumer applications
Request a Quote Datasheet
Description
The 5.0-volt small cell modules are available in 1.5 and 2.5 farad versions and are suitable for applications that require pulse power and small amounts of capacitance. These modules provide ultra-low equivalent series resistance (ESR) and long lifetime with up to 500,000 duty cycles, ensuring reliability and minimal maintenance in deployed systems. These modules are typically used in automated meter reading (AMR) applications, among various others that require compact, high performance energy storage. Comprised of two ultracapacitor cells in a series, the 5.0-volt modules achieve higher voltage in a single package and contribute to reduced integration costs. Compliance with RoHS and REACH requirements gives customers the confidence that their choice fulfills current regulatory standards, with the added value of project cost reduction and improved time-to-market. Applications Automated meter reading (AMR) Smart metering Automotive (boardnet stabilization, backup power for automated door locks) Backup systems Smoke detectors Security equipment Telematics Emergency lighting Actuators Medical devices Other industrial and consumer applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supercapacitors/Ultracapacitors - 133730 - Richardson RFPD
Downers Grove, IL, United States
Supercapacitors/Ultracapacitors
133730
Supercapacitors/Ultracapacitors 133730
The 5.0-volt small cell modules are available in 1.5 and 2.5 farad versions and are suitable for applications that require pulse power and small amounts of capacitance. These modules provide ultra-low equivalent series resistance (ESR) and long lifetime with up to 500,000 duty cycles, ensuring reliability and minimal maintenance in deployed systems. These modules are typically used in automated meter reading (AMR) applications, among various others that require compact, high performance energy storage. Comprised of two ultracapacitor cells in a series, the 5.0-volt modules achieve higher voltage in a single package and contribute to reduced integration costs. Compliance with RoHS and REACH requirements gives customers the confidence that their choice fulfills current regulatory standards, with the added value of project cost reduction and improved time-to-market. Applications Automated meter reading (AMR) Smart metering Automotive (boardnet stabilization, backup power for automated door locks) Backup systems Smoke detectors Security equipment Telematics Emergency lighting Actuators Medical devices Other industrial and consumer applications

The 5.0-volt small cell modules are available in 1.5 and 2.5 farad versions and are suitable for applications that require pulse power and small amounts of capacitance.

These modules provide ultra-low equivalent series resistance (ESR) and long lifetime with up to 500,000 duty cycles, ensuring reliability and minimal maintenance in deployed systems. These modules are typically used in automated meter reading (AMR) applications, among various others that require compact, high performance energy storage. Comprised of two ultracapacitor cells in a series, the 5.0-volt modules achieve higher voltage in a single package and contribute to reduced integration costs.

Compliance with RoHS and REACH requirements gives customers the confidence that their choice fulfills current regulatory standards, with the added value of project cost reduction and improved time-to-market.

Applications

  • Automated meter reading (AMR)
  • Smart metering
  • Automotive (boardnet stabilization, backup power for automated door locks)
  • Backup systems
  • Smoke detectors
  • Security equipment
  • Telematics
  • Emergency lighting
  • Actuators
  • Medical devices
  • Other industrial and consumer applications
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 133730
Product Name Supercapacitors/Ultracapacitors
Capacitance Range 1.50E6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers