Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
3pF Thin Film Capacitor 100V 1210 (3225 Metric)
Capacitor,Silicon Dioxide,3pF,100VDC,.
CAP THIN FILM 3PF 100V 1210
| Richardson RFPD | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 12101J3R0BBTTR | 12101J3R0BBTTR-ND | 56J0215 | 12101J3R0BBTTR |
| Product Name | Hi-Q Thin Film Capacitors | Thin Film Capacitors | Capacitor,silicon Dioxide,3Pf,100Vdc,.1-Pf Tol,.1+Pf Tol,-30,30Ppm-Tc Rohs Compliant Kyocera Avx | Capacitors - Thin Film Capacitors |
| Capacitance Range | 3.00E-6 microF | 3.00E-6 microF | ||
| WVDC | 100 volts | 100 volts | ||
| Lead Style | Tape and Reel | Surface Mount (SMT) | ||
| Mounting Style | Tape and Reel | Surface Mount Technology | Surface Mount Technology; 1210 (3225 Metric) | |
| Packing Method | Tape Reel | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR) |