Cornell Dubilier Aluminum Electrolytic Capacitors 157CKE200MKJD

Description
150µF 200V Aluminum Electrolytic Capacitors Radial, Can 1.65786Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
150µF 200V Aluminum Electrolytic Capacitors Radial, Can 1.65786Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 157CKE200MKJD-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
157CKE200MKJD-ND
Aluminum Electrolytic Capacitors 157CKE200MKJD-ND
150µF 200V Aluminum Electrolytic Capacitors Radial, Can 1.65786Ohm @ 120Hz 2000 Hrs @ 105°C

150µF 200V Aluminum Electrolytic Capacitors Radial, Can 1.65786Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-157CKE200MKJD - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-157CKE200MKJD
Aluminum Electrolytic Capacitors 2002-157CKE200MKJD
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 150µF 200V

Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 150µF 200V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 157CKE200MKJD - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
157CKE200MKJD
Aluminum Electrolytic Capacitor 157CKE200MKJD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 157CKE200MKJD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
157CKE200MKJD
Capacitors - Aluminum Electrolytic Capacitors 157CKE200MKJD
CAP ALUM 150UF 20% 200V RADIAL

CAP ALUM 150UF 20% 200V RADIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 157CKE200MKJD-ND 2002-157CKE200MKJD 157CKE200MKJD 157CKE200MKJD
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Bypass General Purpose Bypass; Bypass, Decoupling
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) 105 C (221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Electrolytic - 101C284U020CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details