Cornell Dubilier Aluminum Electrolytic Capacitors 155KFM450MFH

Description
1.5µF 450V Aluminum Electrolytic Capacitors Radial, Can 221.048Ohm @ 120Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
1.5µF 450V Aluminum Electrolytic Capacitors Radial, Can 221.048Ohm @ 120Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 155KFM450MFH-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
155KFM450MFH-ND
Aluminum Electrolytic Capacitors 155KFM450MFH-ND
1.5µF 450V Aluminum Electrolytic Capacitors Radial, Can 221.048Ohm @ 120Hz 10000 Hrs @ 105°C

1.5µF 450V Aluminum Electrolytic Capacitors Radial, Can 221.048Ohm @ 120Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - 155KFM450MFH - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
155KFM450MFH
Aluminum Electrolytic Capacitor 155KFM450MFH
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Aluminum Electrolytic Capacitors - 2002-155KFM450MFH - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-155KFM450MFH
Aluminum Electrolytic Capacitors 2002-155KFM450MFH
Radial Lead Aluminum Electrolytic Capacitors, Very Long Life 1.5µF 450V

Radial Lead Aluminum Electrolytic Capacitors, Very Long Life 1.5µF 450V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 155KFM450MFH - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
155KFM450MFH
Capacitors - Aluminum Electrolytic Capacitors 155KFM450MFH
CAP ALUM 1.5UF 20% 450V RADIAL

CAP ALUM 1.5UF 20% 450V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 155KFM450MFH-ND 155KFM450MFH 2002-155KFM450MFH 155KFM450MFH
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C473U030AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-1192-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details