The 154PPA700KG is an axial lead, high dv/dt film capacitor for power semiconductor circuits, inverters, and switching power supplies. It has a DC voltage rating of 700 V, a capacitance of 0.15 µF, and a maximum ripple current of 4.5 A at 25°C and 9.4 mΩ ESR at 100 kHz. The capacitor is constructed with double metallized polypropylene film, features lead-free tinned copper leads, and is coated with epoxy resin meeting UL94V0 flammability rating. Its dimensions are 13.5 mm in diameter and 29 mm in length. It operates from -55°C to +85°C, has a dissipation factor of 0.05% at 1 kHz and 25°C, and a self inductance of less than 1 nH per mm of lead spacing. The capacitor meets a dielectric strength of 160% of rated DC voltage applied for 2 seconds between terminals and case.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.15UF 10% 700VDC AXIAL
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 154PPA700KG | 154PPA700KG | 154PPA700KG |
| Product Name | Film Paper Film Capacitors | IGBT Snubber Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF |