Kyocera Corporation Thin Film Capacitors 12105J470FBTTR

Description
47pF Thin Film Capacitor 50V 1210 (3225 Metric)
Request a Quote Datasheet
Description
47pF Thin Film Capacitor 50V 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 12105J470FBTTR-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
12105J470FBTTR-ND
Thin Film Capacitors 12105J470FBTTR-ND
47pF Thin Film Capacitor 50V 1210 (3225 Metric)

47pF Thin Film Capacitor 50V 1210 (3225 Metric)

Buy Now Datasheet
Hi-Q Thin Film Capacitors - 12105J470FBTTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
12105J470FBTTR
Hi-Q Thin Film Capacitors 12105J470FBTTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 12105J470FBTTR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Thin Film Capacitors
12105J470FBTTR
Capacitors - Thin Film Capacitors 12105J470FBTTR
CAP THIN FILM 47PF 50V 1210

CAP THIN FILM 47PF 50V 1210

Supplier's Site
Capacitor,silicon Dioxide,47Pf,50Vdc,1-% Tol,1+% Tol,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 70K7101 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,silicon Dioxide,47Pf,50Vdc,1-% Tol,1+% Tol,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
70K7101
Capacitor,silicon Dioxide,47Pf,50Vdc,1-% Tol,1+% Tol,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 70K7101
Capacitor,Silicon Dioxide,47pF,50VDC,1 -% Tol,1+% Tol,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Silicon Dioxide,47pF,50VDC,1-% Tol,1+% Tol,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 12105J470FBTTR-ND 12105J470FBTTR 12105J470FBTTR 70K7101
Product Name Thin Film Capacitors Hi-Q Thin Film Capacitors Capacitors - Thin Film Capacitors Capacitor,silicon Dioxide,47Pf,50Vdc,1-% Tol,1+% Tol,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Lead Style Surface Mount (SMT) Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101172U100AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-0603F0165P60DCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details