The Type 168/185 series consists of radial lead metallized polyester capacitors with 5.0 mm (0.197") lead spacing, housed in rugged rectangular plastic cases meeting UL94V-0 flame rating. The series operates from -55°C to +125°C with a rated voltage range of 50 to 400 Vdc, capacitance range of 0.001 µF to 1.0 µF, and tolerances of ±5%, ±10%, or ±20%. Capacitors are non-polar, non-inductive, and have a total self-inductance of approximately 7 nH. The part number 168684J63F-F corresponds to a 0.68 µF capacitor with ±5% tolerance at 63 Vdc, available in bulk or ammo pack formats, with dimensions of 7.2 mm (L) × 6.0 mm (T) × 11.0 mm (H).
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors for Automatic Insertion 0.68µF 63V
The Type 168/185 series radial lead metallized polyester box capacitors are available in bulk (Type 168) or on ammo pack or tape and reel (Type 185). These capacitors are constructed in rugged rectangular plastic cases and all come with 5.0 mm (0.197“) lead spacing. They are good for general purpose applications such as bypass, decoupling, energy storage/discharge and arc suppression.
0.68µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 0.68UF 5% 63VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 168684J63F-F | 2002-168684J63F-F | 168684J63F-F | 168684J63F-F-ND | 168684J63F-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized | |
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF |