Maxwell Technologies, Inc. Supercapacitors/Ultracapacitors 134996

Description
Hot and humid environments present a variety of system engineering challenges: These conditions often limit lifespans and cause premature failure in competitor products, leading to higher numbers of field replacements and higher maintenance costs. Maxwell’s XP Series overcomes these common industry challenges and comprises ultracapacitor cells designed specifically for reliable performance in applications operating in adverse conditions. The XP Series includes all the benefits of the Standard Series with the added advantages of: Advanced structure and sealing to provide the additional protection necessary for demanding environmental conditions and strict industrial standards. 3X the lifetime of Standard Series cells in high heat and humidity environments. Features Enhanced performance in high heat and humidity; Biased humidity life of 2,500 hours Operating temperature range of –40 C to 85 C 3 to 50 farad capacitance range Patent pending improvements both in structure and in sealing Compliant with UL, RoHS and REACH Improved ESR characteristics Benefits Durability in demanding operating conditions results in reduced O&M costs over system lifetime Flexibility for system operation in diverse environments Provides flexible options for meeting customer’s rigorous system requirements Increases lifetime by threefold compared to Standard Series Proactive compliance with current regulatory standards, resulting in cost reduction and improved time-to-market Higher power and energy densities meet customer specifications Applications Smart metering Automotive (data logging, advanced driver assistance systems, autonomous driving, backup power) Uninterruptable power supply (UPS) Robotics Telematics Medical devices Consumer electronics Actuators Emergency lighting Security equipment
Request a Quote Datasheet
Description
Hot and humid environments present a variety of system engineering challenges: These conditions often limit lifespans and cause premature failure in competitor products, leading to higher numbers of field replacements and higher maintenance costs. Maxwell’s XP Series overcomes these common industry challenges and comprises ultracapacitor cells designed specifically for reliable performance in applications operating in adverse conditions. The XP Series includes all the benefits of the Standard Series with the added advantages of: Advanced structure and sealing to provide the additional protection necessary for demanding environmental conditions and strict industrial standards. 3X the lifetime of Standard Series cells in high heat and humidity environments. Features Enhanced performance in high heat and humidity; Biased humidity life of 2,500 hours Operating temperature range of –40 C to 85 C 3 to 50 farad capacitance range Patent pending improvements both in structure and in sealing Compliant with UL, RoHS and REACH Improved ESR characteristics Benefits Durability in demanding operating conditions results in reduced O&M costs over system lifetime Flexibility for system operation in diverse environments Provides flexible options for meeting customer’s rigorous system requirements Increases lifetime by threefold compared to Standard Series Proactive compliance with current regulatory standards, resulting in cost reduction and improved time-to-market Higher power and energy densities meet customer specifications Applications Smart metering Automotive (data logging, advanced driver assistance systems, autonomous driving, backup power) Uninterruptable power supply (UPS) Robotics Telematics Medical devices Consumer electronics Actuators Emergency lighting Security equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supercapacitors/Ultracapacitors - 134996 - Richardson RFPD
Downers Grove, IL, United States
Supercapacitors/Ultracapacitors
134996
Supercapacitors/Ultracapacitors 134996
Hot and humid environments present a variety of system engineering challenges: These conditions often limit lifespans and cause premature failure in competitor products, leading to higher numbers of field replacements and higher maintenance costs. Maxwell’s XP Series overcomes these common industry challenges and comprises ultracapacitor cells designed specifically for reliable performance in applications operating in adverse conditions. The XP Series includes all the benefits of the Standard Series with the added advantages of: Advanced structure and sealing to provide the additional protection necessary for demanding environmental conditions and strict industrial standards. 3X the lifetime of Standard Series cells in high heat and humidity environments. Features Enhanced performance in high heat and humidity; Biased humidity life of 2,500 hours Operating temperature range of –40 C to 85 C 3 to 50 farad capacitance range Patent pending improvements both in structure and in sealing Compliant with UL, RoHS and REACH Improved ESR characteristics Benefits Durability in demanding operating conditions results in reduced O&M costs over system lifetime Flexibility for system operation in diverse environments Provides flexible options for meeting customer’s rigorous system requirements Increases lifetime by threefold compared to Standard Series Proactive compliance with current regulatory standards, resulting in cost reduction and improved time-to-market Higher power and energy densities meet customer specifications Applications Smart metering Automotive (data logging, advanced driver assistance systems, autonomous driving, backup power) Uninterruptable power supply (UPS) Robotics Telematics Medical devices Consumer electronics Actuators Emergency lighting Security equipment

Hot and humid environments present a variety of system engineering challenges: These conditions often limit lifespans and cause premature failure in competitor products, leading to higher numbers of field replacements and higher maintenance costs.

Maxwell’s XP Series overcomes these common industry challenges and comprises ultracapacitor cells designed specifically for reliable performance in applications operating in adverse conditions. The XP Series includes all the benefits of the Standard Series with the added advantages of: Advanced structure and sealing to provide the additional protection necessary for demanding environmental conditions and strict industrial standards. 3X the lifetime of Standard Series cells in high heat and humidity environments.

Features

  • Enhanced performance in high heat and humidity; Biased humidity life of 2,500 hours
  • Operating temperature range of –40 C to 85 C
  • 3 to 50 farad capacitance range
  • Patent pending improvements both in structure and in sealing
  • Compliant with UL, RoHS and REACH
  • Improved ESR characteristics

Benefits

  • Durability in demanding operating conditions results in reduced O&M costs over system lifetime
  • Flexibility for system operation in diverse environments
  • Provides flexible options for meeting customer’s rigorous system requirements
  • Increases lifetime by threefold compared to Standard Series
  • Proactive compliance with current regulatory standards, resulting in cost reduction and improved time-to-market
  • Higher power and energy densities meet customer specifications

Applications

  • Smart metering
  • Automotive (data logging, advanced driver assistance systems, autonomous driving, backup power)
  • Uninterruptable power supply (UPS)
  • Robotics
  • Telematics
  • Medical devices
  • Consumer electronics
  • Actuators
  • Emergency lighting
  • Security equipment
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 134996
Product Name Supercapacitors/Ultracapacitors
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C164U050DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100392JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details