The 174HC1700K2SM6 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits, with a rated KVAR of 150 and capacitance of 0.17 μF. It has a maximum core temperature of +85°C and a surface temperature limit of +45°C, beyond which the KVAR rating must be derated by 2.25% per °C. The part features a maximum ESR of 286-389 mΩ at 100 kHz and a self-inductance of less than 3 nH. It is constructed with flame-retardant material meeting UL94V0 and is housed in a 2SM6 terminal style with dimensions of 30.2 mm × 30 mm × 68 mm.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High Power Resonant Capacitors 0.17µF
0.17µF Film Capacitor 700V Polypropylene (PP) Nonstandard
CAP FILM 0.17UF 10% 700VAC CHASS
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 174HC1700K2SM6 | 174HC1700K2SM6 | 2002-174HC1700K2SM6 | 1572-1819-ND | 174HC1700K2SM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 0.1700 microF | 0.1700 microF | 0.1700 microF | 0.1700 microF | 0.1700 microF |