Maxwell Technologies, Inc. Supercapacitors/Ultracapacitors 135401

Description
Maxwell Technologies’ 160V module is designed to provide energy storage and power delivery for wind turbine pitch control, short-term uninterrupted power supply (UPS) and renewable energy systems. Primarily designed for pitch control systems for 1.5 to 6MW wind turbines, the 160V module provides a turnkey solution to simplify the installation process and reduce costs for all integration partners. Ultracapacitors have been designed into an ever-expanding share of the electric pitch system portion of the market due to their longer operating lifetime, low maintenance requirements and superior cold weather performance when compared to batteries. The 160V module is a cost-effective and easy-to-install energy storage and power delivery solution for wind turbine pitch control systems. Maxwell’s next-generation 160-volt module (C02 model) features an extended DC life.* The module is optimized for wind turbine emergency pitch control applications and is also available for small UPS systems, heavy duty machinery and industrial applications. Features and Benefits Up to 10-year DC life 160V DC working voltage Resistive cell balancing Compact and lightweight package Screw terminals Applications Wind turbine pitch control Small UPS systems Industrial applications Heavy duty machinery
Request a Quote Datasheet
Description
Maxwell Technologies’ 160V module is designed to provide energy storage and power delivery for wind turbine pitch control, short-term uninterrupted power supply (UPS) and renewable energy systems. Primarily designed for pitch control systems for 1.5 to 6MW wind turbines, the 160V module provides a turnkey solution to simplify the installation process and reduce costs for all integration partners. Ultracapacitors have been designed into an ever-expanding share of the electric pitch system portion of the market due to their longer operating lifetime, low maintenance requirements and superior cold weather performance when compared to batteries. The 160V module is a cost-effective and easy-to-install energy storage and power delivery solution for wind turbine pitch control systems. Maxwell’s next-generation 160-volt module (C02 model) features an extended DC life.* The module is optimized for wind turbine emergency pitch control applications and is also available for small UPS systems, heavy duty machinery and industrial applications. Features and Benefits Up to 10-year DC life 160V DC working voltage Resistive cell balancing Compact and lightweight package Screw terminals Applications Wind turbine pitch control Small UPS systems Industrial applications Heavy duty machinery
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supercapacitors/Ultracapacitors - 135401 - Richardson RFPD
Downers Grove, IL, United States
Supercapacitors/Ultracapacitors
135401
Supercapacitors/Ultracapacitors 135401
Maxwell Technologies’ 160V module is designed to provide energy storage and power delivery for wind turbine pitch control, short-term uninterrupted power supply (UPS) and renewable energy systems. Primarily designed for pitch control systems for 1.5 to 6MW wind turbines, the 160V module provides a turnkey solution to simplify the installation process and reduce costs for all integration partners. Ultracapacitors have been designed into an ever-expanding share of the electric pitch system portion of the market due to their longer operating lifetime, low maintenance requirements and superior cold weather performance when compared to batteries. The 160V module is a cost-effective and easy-to-install energy storage and power delivery solution for wind turbine pitch control systems. Maxwell’s next-generation 160-volt module (C02 model) features an extended DC life.* The module is optimized for wind turbine emergency pitch control applications and is also available for small UPS systems, heavy duty machinery and industrial applications. Features and Benefits Up to 10-year DC life 160V DC working voltage Resistive cell balancing Compact and lightweight package Screw terminals Applications Wind turbine pitch control Small UPS systems Industrial applications Heavy duty machinery

Maxwell Technologies’ 160V module is designed to provide energy storage and power delivery for wind turbine pitch control, short-term uninterrupted power supply (UPS) and renewable energy systems. Primarily designed for pitch control systems for 1.5 to 6MW wind turbines, the 160V module provides a turnkey solution to simplify the installation process and reduce costs for all integration partners.

Ultracapacitors have been designed into an ever-expanding share of the electric pitch system portion of the market due to their longer operating lifetime, low maintenance requirements and superior cold weather performance when compared to batteries. The 160V module is a cost-effective and easy-to-install energy storage and power delivery solution for wind turbine pitch control systems.

Maxwell’s next-generation 160-volt module (C02 model) features an extended DC life.* The module is optimized for wind turbine emergency pitch control applications and is also available for small UPS systems, heavy duty machinery and industrial applications.

Features and Benefits

  • Up to 10-year DC life
  • 160V DC working voltage
  • Resistive cell balancing
  • Compact and lightweight package
  • Screw terminals

Applications

  • Wind turbine pitch control
  • Small UPS systems
  • Industrial applications
  • Heavy duty machinery
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 135401
Product Name Supercapacitors/Ultracapacitors
Capacitance Range 7.50E6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603B332K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details