The 158ALG016MGBJ is an aluminum polymer capacitor designed for high ripple current and low ESR in industrial, medical, and automotive power supplies. It has a radial leaded package with dimensions of 10 mm in diameter and 12 mm in height. Rated for 16 VDC with a surge voltage of 18.4 VDC, it offers a capacitance of 1500 µF with a tolerance of +20% at 120 Hz and 20°C. Its ESR is 0.13253 Ω at 120 Hz and 105°C. The capacitor operates from -55°C to +125°C and meets a load life requirement of 2000 hours at 125°C with rated voltage and ripple current applied. Maximum leakage current is 11 µA, and maximum ripple current at 120 Hz is 4800 mA. The dissipation factor is 12% maximum at 120 Hz and 20°C.
1500µF 16V Aluminum - Polymer Capacitors Radial, Can 11mOhm 1500 Hrs @ 125°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Aluminum Polymer Capacitors, High Temperature 1500µF 16V
CAP ALUM POLY 1500UF 20% 16V T/H
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 158ALG016MGBJ | 158ALG016MGBJ-ND | 158ALG016MGBJ | 2002-158ALG016MGBJ | 158ALG016MGBJ |
| Product Name | Aluminum Polymer | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitor | Aluminum Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF | 1500 microF | 1500 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |