The 154MKP275KA is a Class X2 metallized polypropylene film capacitor rated for 275 VAC, used for EMI suppression across the line. It has a capacitance of 0.15 µF, with a tolerance of +10% at 1 kHz and 20°C, and a maximum dv/dt of 350 V/µs. The package measures 15 mm × 11.5 mm × 6 mm with a terminal spacing of 12.5 mm and 0.8 mm lead diameter. It complies with UL, CSA, VDE, IEC, and CQC X2 safety standards, features UL94V-0 flame-retardant epoxy encapsulation, and operates from -40°C to +110°C. The dissipation factor is 0.1% max at 1 kHz, insulation resistance exceeds 5000 MΩ at 100 VDC, and the capacitance temperature coefficient is -200 to +100 ppm/°C.
X2 And Arc Suppression
0.15µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 0.15µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.15UF 10% 310VAC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 154MKP275KA | 154MKP275KA-ND | 2002-154MKP275KA | 154MKP275KA | 154MKP275KA |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |